Pulse Electronics Corporation Fixed Inductors BWLS00100606R47K00

Description
470nH Unshielded Wirewound Inductor 310mA 730mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 310mA 730mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R47K00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 310mA 730mOhm Max 0402 (1005 Metric)

470nH Unshielded Wirewound Inductor 310mA 730mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00100606R47K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 310MA 730 MOHM

FIXED IND 470NH 310MA 730 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS00100606R47K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 310MA 730 MOHM

FIXED IND 470NH 310MA 730 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R47K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Specs
Application RF Choke
View Details