Pulse Electronics Corporation Fixed Inductors BWLS00100606R25K00

Description
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R25K00TR-ND - DigiKey
Thief River Falls, MN, United States
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)

250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R25K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details