Pulse Electronics Corporation Fixed Inductors BWHP00161008R39H00

Description
390nH Unshielded Wirewound Inductor 170mA 4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 170mA 4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP00161008R39H00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 170mA 4Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 170mA 4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP00161008R39H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details