Pulse Electronics Corporation Fixed Inductors BWHP00161008R11H00

Description
110nH Unshielded Wirewound Inductor 440mA 620mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 440mA 620mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP00161008R11H00TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Wirewound Inductor 440mA 620mOhm Max 0603 (1608 Metric)

110nH Unshielded Wirewound Inductor 440mA 620mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP00161008R11H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers