Pulse Electronics Corporation Fixed Inductors BWHP0016100851NH00

Description
51nH Unshielded Wirewound Inductor 660mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 660mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP0016100851NH00TR-ND - DigiKey
Thief River Falls, MN, United States
51nH Unshielded Wirewound Inductor 660mA 280mOhm Max 0603 (1608 Metric)

51nH Unshielded Wirewound Inductor 660mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP0016100851NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data