Pulse Electronics Corporation Fixed Inductors BWHP001107064N3J00

Description
4.3nH Unshielded Wirewound Inductor 1.6A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 1.6A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP001107064N3J00TR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Wirewound Inductor 1.6A 60mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 1.6A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP001107064N3J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details