Pulse Electronics Corporation Fixed Inductors BWHH001611088N7J00

Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHH001611088N7J00TR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHH001611088N7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers