Pulse Electronics Corporation Fixed Inductors BWHC001812103N6K00

Description
3.6nH Unshielded Wirewound Inductor 2.3A 48mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 2.3A 48mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHC001812103N6K00TR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Wirewound Inductor 2.3A 48mOhm Max 0805 (2012 Metric)

3.6nH Unshielded Wirewound Inductor 2.3A 48mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHC001812103N6K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
Specs
Application RF Choke
View Details