Pulse Electronics Corporation Fixed Inductors BWCT0023171127NG00

Description
27nH Unshielded Wirewound Inductor 600mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT0023171127NG00TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 230mOhm Max 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT0023171127NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details