Pulse Electronics Corporation Fixed Inductors BWCT002317111R0J00

Description
1µH Unshielded Wirewound Inductor 300mA 3.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 300mA 3.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT002317111R0J00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 300mA 3.1Ohm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 300mA 3.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT002317111R0J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers