Pulse Electronics Corporation Fixed Inductors BWCT001609063N9J00

Description
3.9nH Unshielded Wirewound Inductor 1.4A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1.4A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT001609063N9J00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 1.4A 50mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1.4A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT001609063N9J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers