Pulse Electronics Corporation Fixed Inductors BWCS002928218R2K00

Description
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002928218R2K00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002928218R2K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Specs
Application RF Choke
View Details