Pulse Electronics Corporation Fixed Inductors BWCS002928218R2G00

Description
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002928218R2G00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002928218R2G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Specs
Application RF Choke
View Details