Pulse Electronics Corporation Fixed Inductors BWCS002928215R6J00

Description
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002928215R6J00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max 1008 (2520 Metric)

5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002928215R6J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Specs
Application RF Choke
View Details