Pulse Electronics Corporation Fixed Inductors BWCS0029282127NG00

Description
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0029282127NG00TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0029282127NG00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1A 130 MOHM SMD

FIXED IND 27NH 1A 130 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWCS0029282127NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1A 130 MOHM SMD

FIXED IND 27NH 1A 130 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0029282127NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details