Pulse Electronics Corporation Fixed Inductors BWCS002928211R8G00

Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS002928211R8G00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS002928211R8G00DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS002928211R8G00CT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS002928211R8G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details