Pulse Electronics Corporation Fixed Inductors BWCS0029282115NG00

Description
15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0029282115NG00TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0029282115NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers