Pulse Electronics Corporation Fixed Inductors BWCS00292821150G00

Description
15µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00292821150G00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00292821150G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details