Pulse Electronics Corporation Fixed Inductors BWCS00231715R82J00

Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R82J00TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R82J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 180MA 2.35 OHM

FIXED IND 820NH 180MA 2.35 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R82J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 180MA 2.35 OHM

FIXED IND 820NH 180MA 2.35 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R82J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details