Pulse Electronics Corporation Fixed Inductors BWCS00231715R68G00

Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R68G00CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R68G00TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R68G00DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R68G00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details