Pulse Electronics Corporation Fixed Inductors BWCS00231715R47G00

Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R47G00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R47G00DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R47G00CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R47G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details