Pulse Electronics Corporation Fixed Inductors BWCS00231715R22G00

Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R22G00CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R22G00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R22G00DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R22G00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers