Pulse Electronics Corporation Fixed Inductors BWCS00231715R18J00

Description
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00231715R18J00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R18J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 400MA 640 MOHM

FIXED IND 180NH 400MA 640 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS00231715R18J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 400MA 640 MOHM

FIXED IND 180NH 400MA 640 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00231715R18J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details