Pulse Electronics Corporation Fixed Inductors BWCS0023171591NK00

Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171591NK00TR-ND - DigiKey
Thief River Falls, MN, United States
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171591NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Specs
Application RF Choke
View Details