Pulse Electronics Corporation Fixed Inductors BWCS0023171556NJ00

Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171556NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171556NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 500MA 340 MOHM

FIXED IND 56NH 500MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171556NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 500MA 340 MOHM

FIXED IND 56NH 500MA 340 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171556NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details