Pulse Electronics Corporation Fixed Inductors BWCS0023171547NJ00

Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171547NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171547NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 500MA 310 MOHM

FIXED IND 47NH 500MA 310 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171547NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 500MA 310 MOHM

FIXED IND 47NH 500MA 310 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171547NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details