Pulse Electronics Corporation Fixed Inductors BWCS0023171547NG00

Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171547NG00CT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171547NG00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171547NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171547NG00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details