Pulse Electronics Corporation Fixed Inductors BWCS0023171536NJ00

Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171536NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171536NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers