Pulse Electronics Corporation Fixed Inductors BWCS0023171533NG00

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0023171533NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171533NG00TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWCS0023171533NG00CT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0023171533NG00DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers