Pulse Electronics Corporation Fixed Inductors BWCS00161008R33K00

Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00161008R33K00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00161008R33K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers