Pulse Electronics Corporation Fixed Inductors BWCS00161008R20H00

Description
200nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00161008R20H00TR-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00161008R20H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data