Pulse Electronics Corporation Fixed Inductors BWCS00161008R16G00

Description
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00161008R16G00TR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS00161008R16G00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 240MA 1.25 OHM

FIXED IND 160NH 240MA 1.25 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS00161008R16G00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 240MA 1.25 OHM

FIXED IND 160NH 240MA 1.25 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00161008R16G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Specs
Application RF Choke
View Details