Pulse Electronics Corporation Fixed Inductors BWCS001610088N7K00

Description
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610088N7K00TR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610088N7K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details