Pulse Electronics Corporation Fixed Inductors BWCS0016100868NG00

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100868NG00CT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0016100868NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0016100868NG00TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100868NG00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details