Pulse Electronics Corporation Fixed Inductors BWCS001610084N7H00

Description
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610084N7H00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610084N7H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details