Pulse Electronics Corporation Fixed Inductors BWCS0016100847NJ00

Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100847NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0016100847NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 600MA 280 MOHM

FIXED IND 47NH 600MA 280 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0016100847NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 600MA 280 MOHM

FIXED IND 47NH 600MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100847NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Specs
Application RF Choke
View Details