Pulse Electronics Corporation Fixed Inductors BWCS001610083N3H00

Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610083N3H00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001610083N3H00CT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001610083N3H00DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610083N3H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Specs
Application RF Choke
View Details