Pulse Electronics Corporation Fixed Inductors BWCS001610081N6J00

Description
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001610081N6J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm Max 0603 (1608 Metric)

1.6nH Unshielded Wirewound Inductor 700mA 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001610081N6J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 700MA 30 MOHM

FIXED IND 1.6NH 700MA 30 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS001610081N6J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 700MA 30 MOHM

FIXED IND 1.6NH 700MA 30 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001610081N6J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details