Pulse Electronics Corporation Fixed Inductors BWCS00120707R18J00

Description
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00120707R18J00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00120707R18J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567563P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Power Inductors - 2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details