Pulse Electronics Corporation Fixed Inductors BWCS001207079N0J00

Description
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207079N0J00TR-ND - DigiKey
Thief River Falls, MN, United States
9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207079N0J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1712-3627453226C4R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details