Pulse Electronics Corporation Fixed Inductors BWCS001207075N6H00

Description
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207075N6H00DKR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001207075N6H00CT-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001207075N6H00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207075N6H00DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Specs
Application RF Choke
View Details