Pulse Electronics Corporation Fixed Inductors BWCS001207074N3K00

Description
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207074N3K00TR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207074N3K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers