Pulse Electronics Corporation Fixed Inductors BWCS0012070730NG00

Description
30nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070730NG00TR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070730NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Specs
Application RF Choke
View Details