Pulse Electronics Corporation Fixed Inductors BWCS001207072N7B00

Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207072N7B00CT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001207072N7B00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS001207072N7B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207072N7B00CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details