Pulse Electronics Corporation Fixed Inductors BWCS001207072N5K00

Description
2.5nH Unshielded Wirewound Inductor 640mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Wirewound Inductor 640mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207072N5K00TR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Wirewound Inductor 640mA 150mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Wirewound Inductor 640mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207072N5K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers