Pulse Electronics Corporation Fixed Inductors BWCS001207072N2J00

Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS001207072N2J00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS001207072N2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Power Inductors - 2-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers