Pulse Electronics Corporation Fixed Inductors BWCS0012070716NG00

Description
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070716NG00TR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070716NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details