Pulse Electronics Corporation Fixed Inductors BWCS0012070715NJ00

Description
15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070715NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070715NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 560MA 170 MOHM

FIXED IND 15NH 560MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070715NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 560MA 170 MOHM

FIXED IND 15NH 560MA 170 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070715NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Specs
Application RF Choke
View Details