Pulse Electronics Corporation Fixed Inductors BWCS0012070713NK00

Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070713NK00TR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070713NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers