Pulse Electronics Corporation Fixed Inductors BWCS0012070712NG00

Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070712NG00TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070712NG00CT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070712NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070712NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details